RAF Electronic Hardware Spacers Metric M0804-4-B

Description
Metric Spacers
Description
Metric Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0804-4-B Metric Spacer from RAF Electronic Hardware is constructed from brass and features a round shape. It has an outer diameter of 16 mm and a length of 35 mm. The spacer includes a hole clearance thread of M4, with a hole clearance measurement of 4.3 mm (+0.3 -0.0). This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0804-4-B Metric Spacer from RAF Electronic Hardware is constructed from brass and features a round shape. It has an outer diameter of 16 mm and a length of 35 mm. The spacer includes a hole clearance thread of M4, with a hole clearance measurement of 4.3 mm (+0.3 -0.0). This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0804-4-B - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0804-4-B
Spacers Metric M0804-4-B
Metric Spacers

Metric Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M0804-4-B
Product Name Spacers Metric
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Fixturing Flat Feet - BJ763 - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 0.9843 to 1.57 inch (25 to 40 mm)
View Details
Powerpole ® 15-45 Spacer Black, short - 1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details
Stainless Steel Standoffs - BSO4-M4-25NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details