RAF Electronic Hardware Spacers Metric M0796-8-S

Description
Metric Spacers
Description
Metric Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0796-8-S Metric Spacer is constructed from steel and features a round shape. It has an outer diameter of 16 mm and a length of 27 mm. The spacer includes a hole clearance thread of M8, with a hole clearance measurement of 8.4 mm (+0.3 -0.0). This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0796-8-S Metric Spacer is constructed from steel and features a round shape. It has an outer diameter of 16 mm and a length of 27 mm. The spacer includes a hole clearance thread of M8, with a hole clearance measurement of 8.4 mm (+0.3 -0.0). This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0796-8-S - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0796-8-S
Spacers Metric M0796-8-S
Metric Spacers

Metric Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M0796-8-S
Product Name Spacers Metric
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Stainless Steel Standoffs - BSO4-832-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Supports - 1026643 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.5906 inch (15 mm)
View Details