RAF Electronic Hardware Spacers Metric M0781-6-N

Description
Metric Spacers
Description
Metric Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0781-6-N Metric Spacer from RAF Electronic Hardware is constructed from nylon and features a round shape. It has an outer diameter of 16 mm and a length of 12 mm. The spacer includes a hole clearance for an M6 thread, with a tolerance of +0.3 mm and -0.0 mm. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring lightweight and durable spacers in metric dimensions.

Datasheet Summary
Powered by GS/AI

The M0781-6-N Metric Spacer from RAF Electronic Hardware is constructed from nylon and features a round shape. It has an outer diameter of 16 mm and a length of 12 mm. The spacer includes a hole clearance for an M6 thread, with a tolerance of +0.3 mm and -0.0 mm. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring lightweight and durable spacers in metric dimensions.

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0781-6-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0781-6-N
Spacers Metric M0781-6-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M0781-6-N
Product Name Spacers Metric
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 1923A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; StainlessSteel
View Details
4 suppliers
1/2
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.5000 inch (12.7 mm)
View Details
Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Standoffs - 1613580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.6299 inch (16 mm)
View Details