The M0745-8-N Metric Spacer from RAF Electronic Hardware is constructed from nylon and features a round shape. It has an outer diameter of 13 mm and a length of 36 mm. The spacer includes a hole clearance for an M8 thread, with a tolerance of +0.3 mm and -0.0 mm. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring lightweight and durable spacers in metric dimensions.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M0745-8-N |
| Product Name | Spacers Metric |
| Type & Shape | Spacer |