RAF Electronic Hardware Spacers Metric M0742-5-AL

Description
Metric Spacers
Description
Metric Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0742-5-AL Metric Spacer from RAF Electronic Hardware is constructed from aluminum and features a round shape. It has an outer diameter of 13 mm and a length of 33 mm. The spacer includes a hole clearance for an M5 thread, with a tolerance of +0.3 mm and -0.0 mm, resulting in a hole clearance of 5.3 mm. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0742-5-AL Metric Spacer from RAF Electronic Hardware is constructed from aluminum and features a round shape. It has an outer diameter of 13 mm and a length of 33 mm. The spacer includes a hole clearance for an M5 thread, with a tolerance of +0.3 mm and -0.0 mm, resulting in a hole clearance of 5.3 mm. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0742-5-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0742-5-AL
Spacers Metric M0742-5-AL
Metric Spacers

Metric Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M0742-5-AL
Product Name Spacers Metric
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

3/8 Hex Female Threaded Standoff - 1452A - Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Brass
View Details
3 suppliers
1/4
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.2500 inch (6.35 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17 - Anderson Power Products
Specs
Type & Shape Spacer
View Details