The M0721-5-S Metric Spacer from RAF Electronic Hardware is constructed from steel and features a round shape. It has an outer diameter of 13 mm and a length of 12 mm. The spacer includes a hole clearance thread of M5, with a hole clearance measurement of 5.3 mm (+0.3 -0.0). This product is RoHS compliant and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M0721-5-S |
| Product Name | Spacers Metric |
| Type & Shape | Spacer |