RAF Electronic Hardware Spacers Metric M0714-5-S

Description
Metric Spacers
Description
Metric Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0714-5-S Metric Spacer from RAF Electronic Hardware is a round spacer made from steel. It has an outer diameter of 13 mm and a length of 5 mm. The spacer features a hole clearance thread of M5, with a hole clearance tolerance of +0.3 mm and -0.0 mm. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring precise spacing and alignment in mechanical assemblies.

Datasheet Summary
Powered by GS/AI

The M0714-5-S Metric Spacer from RAF Electronic Hardware is a round spacer made from steel. It has an outer diameter of 13 mm and a length of 5 mm. The spacer features a hole clearance thread of M5, with a hole clearance tolerance of +0.3 mm and -0.0 mm. This product is RoHS compliant and does not have any plating finish. It is suitable for applications requiring precise spacing and alignment in mechanical assemblies.

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0714-5-S - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0714-5-S
Spacers Metric M0714-5-S
Metric Spacers

Metric Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M0714-5-S
Product Name Spacers Metric
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short - 1399G6 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
3/8
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Material Metal; Brass
View Details
1/4 Round Swage Standoff - 1561C - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Round
Mounting Swage / Rivet; Threaded
Material Metal; Brass
View Details
3 suppliers
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details