RAF Electronic Hardware Spacers Metric M0664-5-N

Description
Metric Spacers
Description
Metric Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0664-5-N Metric Spacer from RAF Electronic Hardware is constructed from nylon and features a round shape. It has an outer diameter of 10 mm and a length of 15 mm. The spacer includes a hole clearance for an M5 thread, with a tolerance of +0.3 mm and -0.0 mm, allowing for precise fitment in applications. This product is compliant with RoHS standards and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0664-5-N Metric Spacer from RAF Electronic Hardware is constructed from nylon and features a round shape. It has an outer diameter of 10 mm and a length of 15 mm. The spacer includes a hole clearance for an M5 thread, with a tolerance of +0.3 mm and -0.0 mm, allowing for precise fitment in applications. This product is compliant with RoHS standards and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0664-5-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0664-5-N
Spacers Metric M0664-5-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0664-5-N
Standoffs & Spacers M0664-5-N
Standoffs & Spacers Rnd Metr Spcr 10mm 15mm L X M5

Standoffs & Spacers Rnd Metr Spcr 10mm 15mm L X M5

Buy Now

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0664-5-N M0664-5-N
Product Name Spacers Metric Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

PCB Supports - 2828327 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.6260 inch (15.9 mm)
View Details
3/16
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.1875 inch (4.76 mm)
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details