RAF Electronic Hardware Spacers Metric M0655-5-N

Description
Metric Spacers
Datasheet
Description
Metric Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0655-5-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0655-5-N
Spacers Metric M0655-5-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0655-5-N
Standoffs & Spacers M0655-5-N
Standoffs & Spacers Rnd Metr Spcr 10mm 6mm L X M5

Standoffs & Spacers Rnd Metr Spcr 10mm 6mm L X M5

Buy Now

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0655-5-N M0655-5-N
Product Name Spacers Metric Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 1057990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.5000 inch (12.7 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details