RAF Electronic Hardware Spacers Metric M0650-35-AL

Description
Metric Spacers
Datasheet
Description
Metric Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0650-35-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0650-35-AL
Spacers Metric M0650-35-AL
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0650-35-AL
Standoffs & Spacers M0650-35-AL
Standoffs & Spacers Rnd Metr Spcr 10mm 1mm L X M3.5

Standoffs & Spacers Rnd Metr Spcr 10mm 1mm L X M3.5

Buy Now

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0650-35-AL M0650-35-AL
Product Name Spacers Metric Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2240412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.1575 inch (4 mm)
View Details
1/4
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.2500 inch (6.35 mm)
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details