RAF Electronic Hardware Spacers Metric M0605-35-B

Description
Metric Spacers
Description
Metric Spacers
Datasheet
Datasheet Summary
Powered by GS/AI

The M0605-35-B Metric Spacer from RAF Electronic Hardware is constructed from brass and features a round shape. It has an outer diameter of 8 mm and a length of 16 mm. The spacer includes a hole clearance for an M3.5 thread, with a tolerance of +0.3 mm and -0.0 mm. This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0605-35-B Metric Spacer from RAF Electronic Hardware is constructed from brass and features a round shape. It has an outer diameter of 8 mm and a length of 16 mm. The spacer includes a hole clearance for an M3.5 thread, with a tolerance of +0.3 mm and -0.0 mm. This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0605-35-B - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0605-35-B
Spacers Metric M0605-35-B
Metric Spacers

Metric Spacers

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware
Product Category Posts, Spacers, and Standoffs
Product Number M0605-35-B
Product Name Spacers Metric
Type & Shape Spacer
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 75 Long Spacer, Red - 1399G21-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Alumina Spacer, In-Vacuum, Mates with 35-pin Feedthru - A0735-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details