RAF Electronic Hardware Spacers Metric M0602-4-N

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0602-4-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0602-4-N
Spacers Metric M0602-4-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-4103-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-4103-ND
Board Spacers, Standoffs 1772-4103-ND
"Round Spacer Unthreaded M4 Nylon 0.512"" (13.00mm)"

"Round Spacer Unthreaded M4 Nylon 0.512"" (13.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0602-4-N
Standoffs & Spacers M0602-4-N
Standoffs & Spacers 13mm, 4.3 ID, M4 ROUND METRIC SPACER

Standoffs & Spacers 13mm, 4.3 ID, M4 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round, Nylon 8Mm X 13Mm; Spacer Type Raf Electronic Hardware - 27T7758 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 8Mm X 13Mm; Spacer Type Raf Electronic Hardware
27T7758
Spacer, Round, Nylon 8Mm X 13Mm; Spacer Type Raf Electronic Hardware 27T7758
SPACER, ROUND, NYLON 8MM X 13MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:13mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:8mm RoHS Compliant: Yes

SPACER, ROUND, NYLON 8MM X 13MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:13mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0602-4-N 1772-4103-ND M0602-4-N 27T7758
Product Name Spacers Metric Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Nylon 8Mm X 13Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
PCB Supports - 3035497 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2756 inch (7 mm)
View Details
Steel Standoffs - BSO-024-16ZI - bisco industries
Specs
Type & Shape Standoff
View Details