RAF Electronic Hardware Spacers Metric M0602-4-AL

Description
Metric Spacers
Request a Quote
Description
Metric Spacers
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The M0602-4-AL Metric Spacer from RAF Electronic Hardware is constructed from aluminum and features a round shape. It has an outer diameter (O.D.) of 8 mm and a length of 13 mm. The spacer includes a hole clearance thread of M4, with a hole clearance measurement of 4.3 mm (+0.3 -0.0). This product is RoHS compliant and does not have any plating finish.

Datasheet Summary
Powered by GS/AI

The M0602-4-AL Metric Spacer from RAF Electronic Hardware is constructed from aluminum and features a round shape. It has an outer diameter (O.D.) of 8 mm and a length of 13 mm. The spacer includes a hole clearance thread of M4, with a hole clearance measurement of 4.3 mm (+0.3 -0.0). This product is RoHS compliant and does not have any plating finish.

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0602-4-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0602-4-AL
Spacers Metric M0602-4-AL
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3391-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3391-ND
Board Spacers, Standoffs 1772-3391-ND
"Round Spacer Unthreaded Aluminum 0.512"" (13.01mm)"

"Round Spacer Unthreaded Aluminum 0.512"" (13.01mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0602-4-AL
Standoffs & Spacers M0602-4-AL
Standoffs & Spacers 13mm, 4.3 ID, M4 ROUND METRIC SPACER

Standoffs & Spacers 13mm, 4.3 ID, M4 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round, Al, 8Mm X 13Mm; Spacer Type Raf Electronic Hardware - 27T7757 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Al, 8Mm X 13Mm; Spacer Type Raf Electronic Hardware
27T7757
Spacer, Round, Al, 8Mm X 13Mm; Spacer Type Raf Electronic Hardware 27T7757
SPACER, ROUND, AL, 8MM X 13MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:13mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:8mm RoHS Compliant: Yes

SPACER, ROUND, AL, 8MM X 13MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:8mm; Inner Diameter:4.3mm; Overall Length:13mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0602-4-AL 1772-3391-ND M0602-4-AL 27T7757
Product Name Spacers Metric Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Al, 8Mm X 13Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2699029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Polyamide 66
Outside Diameter 0.2205 inch (5.6 mm)
View Details
Stainless Steel Standoffs - BSO4-6440-10NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 4-40 / 4; 0.112-40 (#4-40)
View Details