RAF Electronic Hardware Spacers Metric M0601-5-SS

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0601-5-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0601-5-SS
Spacers Metric M0601-5-SS
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1647-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1647-ND
Board Spacers, Standoffs 1772-1647-ND
"Round Spacer Unthreaded Stainless Steel 0.472"" (12.00mm)"

"Round Spacer Unthreaded Stainless Steel 0.472"" (12.00mm)"

Buy Now Datasheet
Spacer, Round, Ss, 8Mm X 12Mm; Spacer Type Raf Electronic Hardware - 27T7753 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ss, 8Mm X 12Mm; Spacer Type Raf Electronic Hardware
27T7753
Spacer, Round, Ss, 8Mm X 12Mm; Spacer Type Raf Electronic Hardware 27T7753
SPACER, ROUND, SS, 8MM X 12MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:8mm; Inner Diameter:5.3mm; Overall Length:12mm; Product Range:-; Bore Size:5.3mm; Wire Diameter:8mm RoHS Compliant: Yes

SPACER, ROUND, SS, 8MM X 12MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:8mm; Inner Diameter:5.3mm; Overall Length:12mm; Product Range:-; Bore Size:5.3mm; Wire Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0601-5-SS
Standoffs & Spacers M0601-5-SS
Standoffs & Spacers 12mm, 5.3 ID, M5 ROUND METRIC SPACER

Standoffs & Spacers 12mm, 5.3 ID, M5 ROUND METRIC SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0601-5-SS 1772-1647-ND 27T7753 M0601-5-SS
Product Name Spacers Metric Board Spacers, Standoffs Spacer, Round, Ss, 8Mm X 12Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613661 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Unified - BSO4-6440-10 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers