"Round Spacer Unthreaded Aluminum 0.472"" (12.00mm)"
SPACER, ROUND, AL, 8MM X 12MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:8mm; Inner Diameter:3.2mm; Overall Length:12mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:8mm RoHS Compliant: Yes
Standoffs & Spacers 12mm, 3.2 ID, M3 ROUND METRIC SPACER
| RAF Electronic Hardware | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0601-3-AL | 1772-1173-ND | 27T7745 | M0601-3-AL |
| Product Name | Spacers Metric | Board Spacers, Standoffs | Spacer, Round, Al, 8Mm X 12Mm; Spacer Type Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Spacer | Spacer; Round | Round | Standoff |