"Round Spacer Unthreaded Nylon 0.394"" (10.00mm)"
Standoffs & Spacers 10mm, 5.3 ID, M5 ROUND METRIC SPACER
SPACER, ROUND, NYLON 8MM X 10MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:8mm; Inner Diameter:5.3mm; Overall Length:10mm; Product Range:-; Bore Size:5.3mm; Wire Diameter:8mm RoHS Compliant: Yes
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0599-5-N | 1772-1601-ND | M0599-5-N | 27T7734 |
| Product Name | Spacers Metric | Board Spacers, Standoffs | Standoffs & Spacers | Spacer, Round, Nylon 8Mm X 10Mm; Spacer Type Raf Electronic Hardware |
| Type & Shape | Spacer | Spacer; Round | Standoff | Round |