RAF Electronic Hardware Spacers Metric M0598-3-SS

Description
Metric Spacers
Datasheet
Description
Metric Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0598-3-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0598-3-SS
Spacers Metric M0598-3-SS
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Spacer, Round, Ss, 8Mm X 9Mm; Spacer Type Raf Electronic Hardware - 27T7720 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ss, 8Mm X 9Mm; Spacer Type Raf Electronic Hardware
27T7720
Spacer, Round, Ss, 8Mm X 9Mm; Spacer Type Raf Electronic Hardware 27T7720
SPACER, ROUND, SS, 8MM X 9MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:8mm; Inner Diameter:3.2mm; Overall Length:9mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:8mm RoHS Compliant: Yes

SPACER, ROUND, SS, 8MM X 9MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:8mm; Inner Diameter:3.2mm; Overall Length:9mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0598-3-SS
Standoffs & Spacers M0598-3-SS
Standoffs & Spacers 9mm, 3.2 ID, M3 ROUND METRIC SPACER

Standoffs & Spacers 9mm, 3.2 ID, M3 ROUND METRIC SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0598-3-SS 27T7720 M0598-3-SS
Product Name Spacers Metric Spacer, Round, Ss, 8Mm X 9Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer, PBT - P1399G26-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
PCB Supports - 3035324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.3740 inch (9.5 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-20ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers