RAF Electronic Hardware Spacers Metric M0596-5-N

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0596-5-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0596-5-N
Spacers Metric M0596-5-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-4098-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-4098-ND
Board Spacers, Standoffs 1772-4098-ND
"Round Spacer Unthreaded M5 Nylon 0.276"" (7.00mm)"

"Round Spacer Unthreaded M5 Nylon 0.276"" (7.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0596-5-N
Standoffs & Spacers M0596-5-N
Standoffs & Spacers 7mm, 5.3 ID, M5 ROUND METRIC SPACER

Standoffs & Spacers 7mm, 5.3 ID, M5 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round, Nylon, 8Mm X 7Mm; Spacer Type Raf Electronic Hardware - 27T7707 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 8Mm X 7Mm; Spacer Type Raf Electronic Hardware
27T7707
Spacer, Round, Nylon, 8Mm X 7Mm; Spacer Type Raf Electronic Hardware 27T7707
SPACER, ROUND, NYLON, 8MM X 7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:8mm; Inner Diameter:5.3mm; Overall Length:7mm; Product Range:-; Bore Size:5.3mm; Wire Diameter:8mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 8MM X 7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:8mm; Inner Diameter:5.3mm; Overall Length:7mm; Product Range:-; Bore Size:5.3mm; Wire Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0596-5-N 1772-4098-ND M0596-5-N 27T7707
Product Name Spacers Metric Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Nylon, 8Mm X 7Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
1/4 Round Spacer - 1457A - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Spacer; Round
Material Metal; Brass
Outside Diameter 0.2500 inch (6.35 mm)
View Details
5 suppliers
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details