"Round Spacer Unthreaded Stainless Steel 0.197"" (5.00mm)"
Standoffs & Spacers 5mm, 5.3 ID, M5 ROUND METRIC SPACER
SPACER, ROUND, SS, 8MM X 5MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:8mm; Inner Diameter:5.3mm; Overall Length:5mm; Product Range:-; Bore Size:5.3mm; Wire Diameter:8mm RoHS Compliant: Yes
| RAF Electronic Hardware | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0594-5-SS | 1772-3081-ND | M0594-5-SS | 27T7690 |
| Product Name | Spacers Metric | Board Spacers, Standoffs | Standoffs & Spacers | Spacer, Round, Ss, 8Mm X 5Mm; Spacer Type Raf Electronic Hardware |
| Type & Shape | Spacer | Spacer; Round | Standoff | Round |