RAF Electronic Hardware Spacers Metric M0593-3-N

Description
Metric Spacers
Datasheet
Description
Metric Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0593-3-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0593-3-N
Spacers Metric M0593-3-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0593-3-N
Standoffs & Spacers M0593-3-N
Standoffs & Spacers 4mm, 3.2 ID, M3 ROUND METRIC SPACER

Standoffs & Spacers 4mm, 3.2 ID, M3 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round, Nylon, 8Mm X 4Mm; Spacer Type Raf Electronic Hardware - 27T7674 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 8Mm X 4Mm; Spacer Type Raf Electronic Hardware
27T7674
Spacer, Round, Nylon, 8Mm X 4Mm; Spacer Type Raf Electronic Hardware 27T7674
SPACER, ROUND, NYLON, 8MM X 4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:8mm; Inner Diameter:3.2mm; Overall Length:4mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:8mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 8MM X 4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:8mm; Inner Diameter:3.2mm; Overall Length:4mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:8mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0593-3-N M0593-3-N 27T7674
Product Name Spacers Metric Standoffs & Spacers Spacer, Round, Nylon, 8Mm X 4Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240392 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
.250
Specs
Type & Shape Standoff; Round
Mounting Threaded
Material Metal; Brass
View Details
Stainless Steel Standoffs - BSO4-832-24NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details
Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details