RAF Electronic Hardware Spacers Metric M0542-3-N

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0542-3-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0542-3-N
Spacers Metric M0542-3-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1037-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1037-ND
Board Spacers, Standoffs 1772-1037-ND
"Round Spacer Unthreaded Nylon 0.512"" (13.00mm)"

"Round Spacer Unthreaded Nylon 0.512"" (13.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0542-3-N
Standoffs & Spacers M0542-3-N
Standoffs & Spacers 13mm, 3.2 ID, M3 ROUND METRIC SPACER

Standoffs & Spacers 13mm, 3.2 ID, M3 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round, Nylon 6Mm X 13Mm; Spacer Type Raf Electronic Hardware - 27T7641 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6Mm X 13Mm; Spacer Type Raf Electronic Hardware
27T7641
Spacer, Round, Nylon 6Mm X 13Mm; Spacer Type Raf Electronic Hardware 27T7641
SPACER, ROUND, NYLON 6MM X 13MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:13mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

SPACER, ROUND, NYLON 6MM X 13MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:13mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0542-3-N 1772-1037-ND M0542-3-N 27T7641
Product Name Spacers Metric Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Nylon 6Mm X 13Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White, Short w/Hole - 1399G14 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Series SP100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1600 to 1.25 inch (4.06 to 31.75 mm)
View Details