RAF Electronic Hardware Spacers Metric M0541-3-AL

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0541-3-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0541-3-AL
Spacers Metric M0541-3-AL
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1142-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1142-ND
Board Spacers, Standoffs 1772-1142-ND
"Round Spacer Unthreaded Aluminum 0.472"" (12.00mm)"

"Round Spacer Unthreaded Aluminum 0.472"" (12.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0541-3-AL
Standoffs & Spacers M0541-3-AL
Standoffs & Spacers 12mm, 3.2 ID, M3 ROUND METRIC SPACER

Standoffs & Spacers 12mm, 3.2 ID, M3 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round, Al, 6Mm X 12Mm; Spacer Type Raf Electronic Hardware - 27T7634 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Al, 6Mm X 12Mm; Spacer Type Raf Electronic Hardware
27T7634
Spacer, Round, Al, 6Mm X 12Mm; Spacer Type Raf Electronic Hardware 27T7634
SPACER, ROUND, AL, 6MM X 12MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:12mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

SPACER, ROUND, AL, 6MM X 12MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:12mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0541-3-AL 1772-1142-ND M0541-3-AL 27T7634
Product Name Spacers Metric Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Al, 6Mm X 12Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Stainless Steel Standoffs - BSO4-632-20NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 6-32 / 6; 0.138-32 (#6-32)
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details