RAF Electronic Hardware Spacers Metric M0540-4-SS

Description
Metric Spacers
Datasheet
Description
Metric Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0540-4-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0540-4-SS
Spacers Metric M0540-4-SS
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0540-4-SS
Standoffs & Spacers M0540-4-SS
Standoffs & Spacers 11mm, 4.3 ID, M4 ROUND METRIC SPACER

Standoffs & Spacers 11mm, 4.3 ID, M4 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round, Ss, 6Mm X 11Mm; Spacer Type Raf Electronic Hardware - 27T7633 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ss, 6Mm X 11Mm; Spacer Type Raf Electronic Hardware
27T7633
Spacer, Round, Ss, 6Mm X 11Mm; Spacer Type Raf Electronic Hardware 27T7633
SPACER, ROUND, SS, 6MM X 11MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6mm; Inner Diameter:4.3mm; Overall Length:11mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:6mm RoHS Compliant: Yes

SPACER, ROUND, SS, 6MM X 11MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6mm; Inner Diameter:4.3mm; Overall Length:11mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0540-4-SS M0540-4-SS 27T7633
Product Name Spacers Metric Standoffs & Spacers Spacer, Round, Ss, 6Mm X 11Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Spacers - 2240390 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Spacer
Material Brass; Brass
Outside Diameter 0.2362 inch (6 mm)
View Details
Heavy Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-440-32ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers