RAF Electronic Hardware Spacers Metric M0540-35-AL

Description
Metric Spacers
Datasheet
Description
Metric Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0540-35-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0540-35-AL
Spacers Metric M0540-35-AL
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0540-35-AL
Standoffs & Spacers M0540-35-AL
Standoffs & Spacers Rnd Metric Spcr 6mm 11mm L X M3.5

Standoffs & Spacers Rnd Metric Spcr 6mm 11mm L X M3.5

Buy Now

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0540-35-AL M0540-35-AL
Product Name Spacers Metric Standoffs & Spacers
Type & Shape Spacer Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 101733 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
0.1875
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.1875 inch (4.76 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details