RAF Electronic Hardware Spacers Metric M0540-3-N

Description
Metric Spacers
Datasheet
Description
Metric Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0540-3-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0540-3-N
Spacers Metric M0540-3-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0540-3-N
Standoffs & Spacers M0540-3-N
Standoffs & Spacers 11mm, 3.2 ID, M3 ROUND METRIC SPACER

Standoffs & Spacers 11mm, 3.2 ID, M3 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round, Nylon 6Mm X 11Mm; Spacer Type Raf Electronic Hardware - 27T7629 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon 6Mm X 11Mm; Spacer Type Raf Electronic Hardware
27T7629
Spacer, Round, Nylon 6Mm X 11Mm; Spacer Type Raf Electronic Hardware 27T7629
SPACER, ROUND, NYLON 6MM X 11MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:11mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

SPACER, ROUND, NYLON 6MM X 11MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:11mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0540-3-N M0540-3-N 27T7629
Product Name Spacers Metric Standoffs & Spacers Spacer, Round, Nylon 6Mm X 11Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 1026110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Polyamide
Outside Diameter 0.2362 inch (6 mm)
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Stainless Steel Standoffs - BSO4-032-34NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 10-32 / 10; 0.190-32 (#10-32)
View Details