RAF Electronic Hardware Spacers Metric M0539-4-AL

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0539-4-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0539-4-AL
Spacers Metric M0539-4-AL
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-4083-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-4083-ND
Board Spacers, Standoffs 1772-4083-ND
"Round Spacer Unthreaded M4 Aluminum 0.394"" (10.00mm)"

"Round Spacer Unthreaded M4 Aluminum 0.394"" (10.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0539-4-AL
Standoffs & Spacers M0539-4-AL
Standoffs & Spacers 10mm, 4.3 ID, M4 ROUND METRIC SPACER

Standoffs & Spacers 10mm, 4.3 ID, M4 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round, Al, 6Mm X 10Mm; Spacer Type Raf Electronic Hardware - 27T7625 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Al, 6Mm X 10Mm; Spacer Type Raf Electronic Hardware
27T7625
Spacer, Round, Al, 6Mm X 10Mm; Spacer Type Raf Electronic Hardware 27T7625
SPACER, ROUND, AL, 6MM X 10MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6mm; Inner Diameter:4.3mm; Overall Length:10mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:6mm RoHS Compliant: Yes

SPACER, ROUND, AL, 6MM X 10MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6mm; Inner Diameter:4.3mm; Overall Length:10mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0539-4-AL 1772-4083-ND M0539-4-AL 27T7625
Product Name Spacers Metric Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Al, 6Mm X 10Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Adhesive Standoff - AST Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff
Mounting Adhesive
Material Plastic; Nylon or Polyamide
View Details
Standoffs - 1613554 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Spacer, Omni - MR-92-100-60 - Southco
Specs
Type & Shape Spacer
View Details