RAF Electronic Hardware Spacers Metric M0539-3-SS

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0539-3-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0539-3-SS
Spacers Metric M0539-3-SS
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1285-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1285-ND
Board Spacers, Standoffs 1772-1285-ND
"Round Spacer Unthreaded Stainless Steel 0.394"" (10.00mm)"

"Round Spacer Unthreaded Stainless Steel 0.394"" (10.00mm)"

Buy Now Datasheet
Spacer, Round, Ss, 6Mm X 10Mm; Spacer Type Raf Electronic Hardware - 27T7624 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ss, 6Mm X 10Mm; Spacer Type Raf Electronic Hardware
27T7624
Spacer, Round, Ss, 6Mm X 10Mm; Spacer Type Raf Electronic Hardware 27T7624
SPACER, ROUND, SS, 6MM X 10MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:10mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

SPACER, ROUND, SS, 6MM X 10MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:10mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0539-3-SS
Standoffs & Spacers M0539-3-SS
Standoffs & Spacers 10mm, 3.2 ID, M3 ROUND METRIC SPACER

Standoffs & Spacers 10mm, 3.2 ID, M3 ROUND METRIC SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0539-3-SS 1772-1285-ND 27T7624 M0539-3-SS
Product Name Spacers Metric Board Spacers, Standoffs Spacer, Round, Ss, 6Mm X 10Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Small Cylindrical Riser - BJ601 - Imao-Fixtureworks
Specs
Type & Shape Standoff; Male/Female Standoff; Round
Mounting Threaded
Material Metal; Steel
View Details