RAF Electronic Hardware Spacers Metric M0538-4-AL

Description
Metric Spacers
Datasheet
Description
Metric Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0538-4-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0538-4-AL
Spacers Metric M0538-4-AL
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0538-4-AL
Standoffs & Spacers M0538-4-AL
Standoffs & Spacers 9mm, 4.3 ID, M4 ROUND METRIC SPACER

Standoffs & Spacers 9mm, 4.3 ID, M4 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round Aluminium 6Mm X 9Mm; Spacer Type Raf Electronic Hardware - 27T7619 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Aluminium 6Mm X 9Mm; Spacer Type Raf Electronic Hardware
27T7619
Spacer, Round Aluminium 6Mm X 9Mm; Spacer Type Raf Electronic Hardware 27T7619
SPACER, ROUND ALUMINIUM 6Mm x 9MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6mm; Inner Diameter:4.3mm; Overall Length:9mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:6mm RoHS Compliant: Yes

SPACER, ROUND ALUMINIUM 6Mm x 9MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6mm; Inner Diameter:4.3mm; Overall Length:9mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0538-4-AL M0538-4-AL 27T7619
Product Name Spacers Metric Standoffs & Spacers Spacer, Round Aluminium 6Mm X 9Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 4-pin Feedthru - A8448-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Standoffs - 1613571 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
Hex Spacer, Brass -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Spacer; Hex
Mounting Threaded
Outside Diameter 0.2500 to 1 inch (6.35 to 25.4 mm)
View Details
Blind Threaded Standoffs for Installation into Stainless Steel - Type BSO4 - Metric - BSO4-M3-14 - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material StainlessSteel
View Details
2 suppliers