RAF Electronic Hardware Spacers Metric M0538-3-SS

Description
Metric Spacers
Datasheet
Description
Metric Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0538-3-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0538-3-SS
Spacers Metric M0538-3-SS
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Spacer, Round, Ss, 6Mm X 9Mm; Spacer Type Raf Electronic Hardware - 27T7618 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ss, 6Mm X 9Mm; Spacer Type Raf Electronic Hardware
27T7618
Spacer, Round, Ss, 6Mm X 9Mm; Spacer Type Raf Electronic Hardware 27T7618
SPACER, ROUND, SS, 6MM X 9MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:9mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

SPACER, ROUND, SS, 6MM X 9MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:9mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0538-3-SS
Standoffs & Spacers M0538-3-SS
Standoffs & Spacers 9mm, 3.2 ID, M3 ROUND METRIC SPACER

Standoffs & Spacers 9mm, 3.2 ID, M3 ROUND METRIC SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0538-3-SS 27T7618 M0538-3-SS
Product Name Spacers Metric Spacer, Round, Ss, 6Mm X 9Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Standoffs - 1026384 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Plastic; Nylon or Polyamide; Nylon
Outside Diameter 0.2362 inch (6 mm)
View Details
Steel Standoffs - BSO-024-18ZI - bisco industries
Specs
Type & Shape Standoff
View Details