RAF Electronic Hardware Spacers Metric M0537-4-SS

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0537-4-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0537-4-SS
Spacers Metric M0537-4-SS
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2533-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2533-ND
Board Spacers, Standoffs 1772-2533-ND
"Round Spacer Unthreaded Stainless Steel 0.315"" (8.00mm)"

"Round Spacer Unthreaded Stainless Steel 0.315"" (8.00mm)"

Buy Now Datasheet
Spacer, Round, Ss, 6Mm X 8Mm; Spacer Type Raf Electronic Hardware - 27T7615 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ss, 6Mm X 8Mm; Spacer Type Raf Electronic Hardware
27T7615
Spacer, Round, Ss, 6Mm X 8Mm; Spacer Type Raf Electronic Hardware 27T7615
SPACER, ROUND, SS, 6MM X 8MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6mm; Inner Diameter:4.3mm; Overall Length:8mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:6mm RoHS Compliant: Yes

SPACER, ROUND, SS, 6MM X 8MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6mm; Inner Diameter:4.3mm; Overall Length:8mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0537-4-SS
Standoffs & Spacers M0537-4-SS
Standoffs & Spacers 8mm, 4.3 ID, M4 ROUND METRIC SPACER

Standoffs & Spacers 8mm, 4.3 ID, M4 ROUND METRIC SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0537-4-SS 1772-2533-ND 27T7615 M0537-4-SS
Product Name Spacers Metric Board Spacers, Standoffs Spacer, Round, Ss, 6Mm X 8Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

1/4 Hex Female Standoff - 2208 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Type & Shape Standoff; Female Standoff; Round; Hex
Mounting Threaded
Material Metal; Aluminum
View Details
6 suppliers
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details
Adhesive PCB Standoff - ASR series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Adhesive; Threaded
Material Plastic
View Details
Standoffs - 1613660 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Body Length 0.3150 inch (8 mm)
View Details