"Round Spacer Unthreaded Stainless Steel 0.315"" (8.00mm)"
SPACER, ROUND, SS, 6MM X 8MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:8mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes
Standoffs & Spacers 8mm, 3.2 ID, M3 ROUND METRIC SPACER
| RAF Electronic Hardware | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0537-3-SS | 1772-1044-ND | 27T7612 | M0537-3-SS |
| Product Name | Spacers Metric | Board Spacers, Standoffs | Spacer, Round, Ss, 6Mm X 8Mm; Spacer Type Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Spacer | Spacer; Round | Round | Standoff |