RAF Electronic Hardware Spacers Metric M0536-3-N

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0536-3-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0536-3-N
Spacers Metric M0536-3-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-3748-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-3748-ND
Board Spacers, Standoffs 1772-3748-ND
"Round Spacer Unthreaded Nylon 0.276"" (7.00mm)"

"Round Spacer Unthreaded Nylon 0.276"" (7.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0536-3-N
Standoffs & Spacers M0536-3-N
Standoffs & Spacers 7mm, 3.2 ID, M3 ROUND METRIC SPACER

Standoffs & Spacers 7mm, 3.2 ID, M3 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round, Nylon, 6Mm X 7Mm; Spacer Type Raf Electronic Hardware - 27T7605 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6Mm X 7Mm; Spacer Type Raf Electronic Hardware
27T7605
Spacer, Round, Nylon, 6Mm X 7Mm; Spacer Type Raf Electronic Hardware 27T7605
SPACER, ROUND, NYLON, 6MM X 7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:7mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 6MM X 7MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:7mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0536-3-N 1772-3748-ND M0536-3-N 27T7605
Product Name Spacers Metric Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Nylon, 6Mm X 7Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Powerpole ® 15-45 Spacer White Long - 1399G17-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Cylindrical Locator - BJ400 (M12, M16) - Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; Steel
Outside Diameter 1.57 to 1.97 inch (40 to 50 mm)
View Details