RAF Electronic Hardware Spacers Metric M0533-4-AL

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0533-4-AL - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0533-4-AL
Spacers Metric M0533-4-AL
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1292-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1292-ND
Board Spacers, Standoffs 1772-1292-ND
"Round Spacer Unthreaded Aluminum 0.157"" (4.00mm)"

"Round Spacer Unthreaded Aluminum 0.157"" (4.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0533-4-AL
Standoffs & Spacers M0533-4-AL
Standoffs & Spacers 4mm, 4.3 ID, M4 ROUND METRIC SPACER

Standoffs & Spacers 4mm, 4.3 ID, M4 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round Aluminium 6Mm X 4Mm; Spacer Type Raf Electronic Hardware - 27T7589 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Aluminium 6Mm X 4Mm; Spacer Type Raf Electronic Hardware
27T7589
Spacer, Round Aluminium 6Mm X 4Mm; Spacer Type Raf Electronic Hardware 27T7589
SPACER, ROUND ALUMINIUM 6Mm x 4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6mm; Inner Diameter:4.3mm; Overall Length:4mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:6mm RoHS Compliant: Yes

SPACER, ROUND ALUMINIUM 6Mm x 4MM; Spacer Type:Round; Spacer Material:Aluminium; Outer Diameter:6mm; Inner Diameter:4.3mm; Overall Length:4mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0533-4-AL 1772-1292-ND M0533-4-AL 27T7589
Product Name Spacers Metric Board Spacers, Standoffs Standoffs & Spacers Spacer, Round Aluminium 6Mm X 4Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 6-pin Feedthru - A8450-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
PCB Spacers - 304178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Polyamide 66
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-032-34ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers