RAF Electronic Hardware Spacers Metric M0533-3-N

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0533-3-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0533-3-N
Spacers Metric M0533-3-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1364-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1364-ND
Board Spacers, Standoffs 1772-1364-ND
"Round Spacer Unthreaded Nylon 0.157"" (4.00mm)"

"Round Spacer Unthreaded Nylon 0.157"" (4.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0533-3-N
Standoffs & Spacers M0533-3-N
Standoffs & Spacers 4mm, 3.2 ID, M3 ROUND METRIC SPACER

Standoffs & Spacers 4mm, 3.2 ID, M3 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round, Nylon, 6Mm X 4Mm; Spacer Type Raf Electronic Hardware - 27T7587 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6Mm X 4Mm; Spacer Type Raf Electronic Hardware
27T7587
Spacer, Round, Nylon, 6Mm X 4Mm; Spacer Type Raf Electronic Hardware 27T7587
SPACER, ROUND, NYLON, 6MM X 4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:4mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 6MM X 4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6mm; Inner Diameter:3.2mm; Overall Length:4mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0533-3-N 1772-1364-ND M0533-3-N 27T7587
Product Name Spacers Metric Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Nylon, 6Mm X 4Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Red, Short w/Hole - 1399G1 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
PCB Supports - 1026621 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape PCB Support (No Hole / Solid Post)
Material Plastic; Nylon or Polyamide; Nylon
Body Length 0.2362 inch (6 mm)
View Details
Blind Threaded Standoffs - Types BSO, BSOA, BSOS - Unified - BSO-6440-28ZI - PennEngineering®
Specs
Type & Shape Standoff; Round
Mounting Self-Clinching
Material Steel
View Details
2 suppliers