RAF Electronic Hardware Spacers Metric M0532-4-N

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0532-4-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0532-4-N
Spacers Metric M0532-4-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-2861-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-2861-ND
Board Spacers, Standoffs 1772-2861-ND
"Round Spacer Unthreaded Nylon 0.118"" (3.00mm)"

"Round Spacer Unthreaded Nylon 0.118"" (3.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0532-4-N
Standoffs & Spacers M0532-4-N
Standoffs & Spacers 3mm, 4.3 ID, M4 ROUND METRIC SPACER

Standoffs & Spacers 3mm, 4.3 ID, M4 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round, Nylon, 6Mm X 3Mm; Spacer Type Raf Electronic Hardware - 27T7584 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Nylon, 6Mm X 3Mm; Spacer Type Raf Electronic Hardware
27T7584
Spacer, Round, Nylon, 6Mm X 3Mm; Spacer Type Raf Electronic Hardware 27T7584
SPACER, ROUND, NYLON, 6MM X 3MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6mm; Inner Diameter:4.3mm; Overall Length:3mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:6mm RoHS Compliant: Yes

SPACER, ROUND, NYLON, 6MM X 3MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6mm; Inner Diameter:4.3mm; Overall Length:3mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:6mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0532-4-N 1772-2861-ND M0532-4-N 27T7584
Product Name Spacers Metric Board Spacers, Standoffs Standoffs & Spacers Spacer, Round, Nylon, 6Mm X 3Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Spacer; Round Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details
Tapping Standoff - TPS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Male/Female Standoff; Hex
Mounting Threaded
Material Metal; Brass; Steel
View Details
Spacers - QCASP - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Outside Diameter 0.9843 to 1.34 inch (25 to 34 mm)
View Details