SPACER, ROUND, NYLON, 6MM X 1MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:6mm; Inner Diameter:4.3mm; Overall Length:1mm; Product Range:-; Bore Size:4.3mm; Wire Diameter:6mm RoHS Compliant: Yes
Standoffs & Spacers 1mm, 4.3 ID, M4 ROUND METRIC SPACER
| RAF Electronic Hardware | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0530-4-N | 27T7572 | M0530-4-N |
| Product Name | Spacers Metric | Spacer, Round, Nylon, 6Mm X 1Mm; Spacer Type Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Spacer | Round | Standoff |