The M0518-3-B Metric Spacer from RAF Electronic Hardware is constructed from brass and features a round shape. It has an outer diameter of 4.5 mm and a length of 19 mm. The spacer includes a hole clearance for an M3 thread, with a tolerance of +0.3 mm and -0.0 mm for the hole diameter, which measures 3.2 mm. This product is compliant with RoHS standards and does not have any plating finish.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M0518-3-B |
| Product Name | Spacers Metric |
| Type & Shape | Spacer |