The M0514-3-SS Metric Spacer from RAF Electronic Hardware is constructed from stainless steel and features a round shape. It has an outer diameter of 4.5 mm and a length of 15 mm. The spacer includes a hole clearance for an M3 thread, with a tolerance of +0.3 mm and -0.0 mm. This product is compliant with RoHS standards and has no plating finish, making it suitable for various applications where corrosion resistance is required.
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M0514-3-SS |
| Product Name | Spacers Metric |
| Type & Shape | Spacer |