RAF Electronic Hardware Spacers Metric M0510-3-N

Description
Metric Spacers
Datasheet
Description
Metric Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0510-3-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0510-3-N
Spacers Metric M0510-3-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0510-3-N
Standoffs & Spacers M0510-3-N
Standoffs & Spacers 11mm, 3.2 ID, M3 ROUND METRIC SPACER

Standoffs & Spacers 11mm, 3.2 ID, M3 ROUND METRIC SPACER

Buy Now Datasheet
Spacer Round Nylon 4.5Mm X 11Mm; Spacer Type Raf Electronic Hardware - 27T7554 - Newark, An Avnet Company
Chicago, IL, United States
Spacer Round Nylon 4.5Mm X 11Mm; Spacer Type Raf Electronic Hardware
27T7554
Spacer Round Nylon 4.5Mm X 11Mm; Spacer Type Raf Electronic Hardware 27T7554
SPACER ROUND NYLON 4.5MM X 11MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.5mm; Inner Diameter:3.2mm; Overall Length:11mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:4.5mm RoHS Compliant: Yes

SPACER ROUND NYLON 4.5MM X 11MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.5mm; Inner Diameter:3.2mm; Overall Length:11mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0510-3-N M0510-3-N 27T7554
Product Name Spacers Metric Standoffs & Spacers Spacer Round Nylon 4.5Mm X 11Mm; Spacer Type Raf Electronic Hardware
Type & Shape Spacer Standoff Round
Unlock Full Specs
to access all available technical data

Similar Products

Standoffs - 2808907 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff; Hex
Material Brass; Brass
Outside Diameter 0.1969 inch (5 mm)
View Details
3/8
Specs
Type & Shape Standoff; Hex
Mounting Threaded
Body Length 0.3750 inch (9.52 mm)
View Details
Stainless Steel Standoffs - BSO4-M4-8NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
Metric Size M4; M4 x 0.7
View Details