"Round Spacer Unthreaded M2.5 Stainless Steel 0.394"" (10.00mm)"
SPACER, ROUND, SS, 4.5MM X 10MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:10mm; Product Range:-; Bore Size:2.7mm; Wire Diameter:4.5mm RoHS Compliant: Yes
Standoffs & Spacers 10mm, 2.7 ID, M2.5 ROUND METRIC SPACER
| RAF Electronic Hardware | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs | Posts, Spacers, and Standoffs |
| Product Number | M0509-25-SS | 1772-4075-ND | 27T7546 | M0509-25-SS |
| Product Name | Spacers Metric | Board Spacers, Standoffs | Spacer, Round, Ss, 4.5Mm X 10Mm; Spacer Type Raf Electronic Hardware | Standoffs & Spacers |
| Type & Shape | Spacer | Spacer; Round | Round | Standoff |