RAF Electronic Hardware Spacers Metric M0504-3-SS

Description
Metric Spacers
Datasheet
Description
Metric Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0504-3-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0504-3-SS
Spacers Metric M0504-3-SS
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Spacer, Round, Ss, 4.5Mm X 5Mm; Spacer Type Raf Electronic Hardware - 27T7519 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ss, 4.5Mm X 5Mm; Spacer Type Raf Electronic Hardware
27T7519
Spacer, Round, Ss, 4.5Mm X 5Mm; Spacer Type Raf Electronic Hardware 27T7519
SPACER, ROUND, SS, 4.5MM X 5MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.5mm; Inner Diameter:3.2mm; Overall Length:5mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:4.5mm RoHS Compliant: Yes

SPACER, ROUND, SS, 4.5MM X 5MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.5mm; Inner Diameter:3.2mm; Overall Length:5mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0504-3-SS
Standoffs & Spacers M0504-3-SS
Standoffs & Spacers 5mm, 3.2 ID,, M3 ROUND METRIC SPACER

Standoffs & Spacers 5mm, 3.2 ID,, M3 ROUND METRIC SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0504-3-SS 27T7519 M0504-3-SS
Product Name Spacers Metric Spacer, Round, Ss, 4.5Mm X 5Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Garage Door Spacers -  - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.5630 inch (14.3 mm)
View Details