RAF Electronic Hardware Spacers Metric M0504-25-SS

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0504-25-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0504-25-SS
Spacers Metric M0504-25-SS
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1534-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1534-ND
Board Spacers, Standoffs 1772-1534-ND
"Round Spacer Unthreaded Stainless Steel 0.197"" (5.00mm)"

"Round Spacer Unthreaded Stainless Steel 0.197"" (5.00mm)"

Buy Now Datasheet
Spacer, Round, Ss, 4.5Mm X 5Mm; Spacer Type Raf Electronic Hardware - 27T7516 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ss, 4.5Mm X 5Mm; Spacer Type Raf Electronic Hardware
27T7516
Spacer, Round, Ss, 4.5Mm X 5Mm; Spacer Type Raf Electronic Hardware 27T7516
SPACER, ROUND, SS, 4.5MM X 5MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:5mm; Product Range:-; Bore Size:2.7mm; Wire Diameter:4.5mm RoHS Compliant: Yes

SPACER, ROUND, SS, 4.5MM X 5MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:5mm; Product Range:-; Bore Size:2.7mm; Wire Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0504-25-SS
Standoffs & Spacers M0504-25-SS
Standoffs & Spacers 5mm, 2.7 ID, M2.5 ROUND METRIC SPACER

Standoffs & Spacers 5mm, 2.7 ID, M2.5 ROUND METRIC SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0504-25-SS 1772-1534-ND 27T7516 M0504-25-SS
Product Name Spacers Metric Board Spacers, Standoffs Spacer, Round, Ss, 4.5Mm X 5Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Spacer; Round Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details
Powerpole ® 15-45 Spacer Red, Short - 1399G6-BK - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standoffs - 2240426 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
0.4375
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type & Shape Spacer; Round
Material Metal; StainlessSteel
Inside Diameter 0.4375 inch (11.11 mm)
View Details