RAF Electronic Hardware Spacers Metric M0503-25-SS

Description
Metric Spacers
Datasheet
Description
Metric Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0503-25-SS - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0503-25-SS
Spacers Metric M0503-25-SS
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Spacer, Round, Ss, 4.5Mm X 4Mm; Spacer Type Raf Electronic Hardware - 27T7510 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round, Ss, 4.5Mm X 4Mm; Spacer Type Raf Electronic Hardware
27T7510
Spacer, Round, Ss, 4.5Mm X 4Mm; Spacer Type Raf Electronic Hardware 27T7510
SPACER, ROUND, SS, 4.5MM X 4MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:4mm; Product Range:-; Bore Size:2.7mm; Wire Diameter:4.5mm RoHS Compliant: Yes

SPACER, ROUND, SS, 4.5MM X 4MM; Spacer Type:Round; Spacer Material:Stainless Steel; Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:4mm; Product Range:-; Bore Size:2.7mm; Wire Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0503-25-SS
Standoffs & Spacers M0503-25-SS
Standoffs & Spacers 4mm, 2.7 ID, M2.5 ROUND METRIC SPACER

Standoffs & Spacers 4mm, 2.7 ID, M2.5 ROUND METRIC SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0503-25-SS 27T7510 M0503-25-SS
Product Name Spacers Metric Spacer, Round, Ss, 4.5Mm X 4Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Cube Standoff - CUBE series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type & Shape Standoff; Female Standoff; Square
Mounting Threaded
Material Metal; Zinc diecast
View Details
Powerpole ® 15-45 Spacer White Short - 1399G25 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Standard Duty Binding Post -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type & Shape Binding Post
Material Metal; Brass
Body Length 1.05 to 1.38 inch (26.59 to 34.92 mm)
View Details
Fixturing Spacer - BJ623 - Imao-Fixtureworks
Imao-Fixtureworks
Specs
Type & Shape Spacer; Round
View Details