RAF Electronic Hardware Spacers Metric M0503-25-N

Description
Metric Spacers
Request a Quote Datasheet
Description
Metric Spacers
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0503-25-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0503-25-N
Spacers Metric M0503-25-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Board Spacers, Standoffs - 1772-1304-ND - DigiKey
Thief River Falls, MN, United States
Board Spacers, Standoffs
1772-1304-ND
Board Spacers, Standoffs 1772-1304-ND
"Round Spacer Unthreaded Nylon 0.157"" (4.00mm)"

"Round Spacer Unthreaded Nylon 0.157"" (4.00mm)"

Buy Now Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0503-25-N
Standoffs & Spacers M0503-25-N
Standoffs & Spacers 4mm, 2.7 ID, M2.5 ROUND METRIC SPACER

Standoffs & Spacers 4mm, 2.7 ID, M2.5 ROUND METRIC SPACER

Buy Now Datasheet
Spacer, Round Nylon 4.5Mm X 4Mm; Spacer Type Raf Electronic Hardware - 27T7509 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Nylon 4.5Mm X 4Mm; Spacer Type Raf Electronic Hardware
27T7509
Spacer, Round Nylon 4.5Mm X 4Mm; Spacer Type Raf Electronic Hardware 27T7509
SPACER, ROUND NYLON 4.5MM X 4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:4mm; Product Range:-; Bore Size:2.7mm; Wire Diameter:4.5mm RoHS Compliant: Yes

SPACER, ROUND NYLON 4.5MM X 4MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.5mm; Inner Diameter:2.7mm; Overall Length:4mm; Product Range:-; Bore Size:2.7mm; Wire Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Fort Worth, TX, USA
SPACER, 4.5MM ROUND, NYLON
70006200
SPACER, 4.5MM ROUND, NYLON 70006200
Round Spacers, Nylon Material, 4.5 mm Outer Diameter, Plain Finish Plain finish Plain finish round spacers.

Round Spacers, Nylon Material, 4.5 mm Outer Diameter, Plain Finish

  • Plain finish
    Plain finish round spacers.
Supplier's Site

Technical Specifications

  RAF Electronic Hardware DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Allied Electronics, Inc.
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0503-25-N 1772-1304-ND M0503-25-N 27T7509 70006200
Product Name Spacers Metric Board Spacers, Standoffs Standoffs & Spacers Spacer, Round Nylon 4.5Mm X 4Mm; Spacer Type Raf Electronic Hardware SPACER, 4.5MM ROUND, NYLON
Type & Shape Spacer Spacer; Round Standoff Round Spacer; Round
Unlock Full Specs
to access all available technical data

Similar Products

Alumina Spacer, In-Vacuum, Mates with 10-pin Feedthru - A8449-1-C - MPF Products, INC.
Specs
Type & Shape Spacer
Material Ceramic
View Details
Conveyor Spacers - Series CS100 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Steel
Outside Diameter 0.3250 to 0.4750 inch (8.25 to 12.06 mm)
View Details
ptfe spacer ring -  - Golden Collar Technology Co., Ltd .
Golden Collar Technology Co., Ltd .
Specs
Type & Shape Spacer
Material Plastic; Teflon or Fluoropolymer
View Details