RAF Electronic Hardware Spacers Metric M0500-3-N

Description
Metric Spacers
Datasheet
Description
Metric Spacers
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Spacers Metric - M0500-3-N - RAF Electronic Hardware
Seymour, CT, United States
Spacers Metric
M0500-3-N
Spacers Metric M0500-3-N
Metric Spacers

Metric Spacers

Supplier's Site Datasheet
Spacer, Round Nylon 4.5Mm X 1Mm; Spacer Type Raf Electronic Hardware - 27T7494 - Newark, An Avnet Company
Chicago, IL, United States
Spacer, Round Nylon 4.5Mm X 1Mm; Spacer Type Raf Electronic Hardware
27T7494
Spacer, Round Nylon 4.5Mm X 1Mm; Spacer Type Raf Electronic Hardware 27T7494
SPACER, ROUND NYLON 4.5MM X 1MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.5mm; Inner Diameter:3.2mm; Overall Length:1mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:4.5mm RoHS Compliant: Yes

SPACER, ROUND NYLON 4.5MM X 1MM; Spacer Type:Round; Spacer Material:Nylon 6.6 (Polyamide 6.6); Outer Diameter:4.5mm; Inner Diameter:3.2mm; Overall Length:1mm; Product Range:-; Bore Size:3.2mm; Wire Diameter:4.5mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Standoffs & Spacers
M0500-3-N
Standoffs & Spacers M0500-3-N
Standoffs & Spacers 1mm, 3.2 ID, M3 ROUND METRIC SPACER

Standoffs & Spacers 1mm, 3.2 ID, M3 ROUND METRIC SPACER

Buy Now Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs Posts, Spacers, and Standoffs
Product Number M0500-3-N 27T7494 M0500-3-N
Product Name Spacers Metric Spacer, Round Nylon 4.5Mm X 1Mm; Spacer Type Raf Electronic Hardware Standoffs & Spacers
Type & Shape Spacer Round Standoff
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Spacer Black Long - 1399G10 - Anderson Power Products
Specs
Type & Shape Spacer
View Details
Metal Spacers - Heavy Wall - Metric - Series SP150 - SPIROL
Specs
Type & Shape Spacer
Material Metal; Aluminum; Steel; StainlessSteel
Outside Diameter 0.1811 to 0.8591 inch (4.6 to 21.82 mm)
View Details
Standoffs - 2240375 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type & Shape Standoff
Material Brass; Brass
Outside Diameter 0.2165 inch (5.5 mm)
View Details
Stainless Steel Standoffs - BSO4-832-14NC - bisco industries
Specs
Type & Shape Standoff
Material Metal; StainlessSteel; 400 SERIES STAINLESS STEEL
ANSI (English) Size 8-32 / 8; 0.164-32 (#8-32)
View Details