The Metric Panel Screw Retainer Style A, part number M0410-4-S, is constructed from steel and features an M5x0.8 thread type. It is designed for a panel thickness of 4.8 mm and has no plating finish. The dimensions of the retainer include an overall length of 10 mm, a width of 7.1 mm, and a height of 5.8 mm, with specific tolerances for each measurement. This product is RoHS compliant, making it suitable for applications requiring adherence to environmental regulations.
Metric Panel Screw Retainers - Style A
| RAF Electronic Hardware | |
|---|---|
| Product Category | Posts, Spacers, and Standoffs |
| Product Number | M0410-4-S |
| Product Name | Metric Panel Screw Retainer StyleA |
| Type & Shape | PCB Support (No Hole / Solid Post) |