RAF Electronic Hardware Metric Captive Panel Screws Style4 M0286-SS

Description
Metric Captive Panel Screws - Style4
Datasheet
Description
Metric Captive Panel Screws - Style4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Captive Panel Screws Style4 - M0286-SS - RAF Electronic Hardware
Seymour, CT, United States
Metric Captive Panel Screws Style4
M0286-SS
Metric Captive Panel Screws Style4 M0286-SS
Metric Captive Panel Screws - Style4

Metric Captive Panel Screws - Style4

Supplier's Site Datasheet
Metric Captive Panel Screws, Ss, 11 Mm; Thread Size Imperial Raf Electronic Hardware - 27T7484 - Newark, An Avnet Company
Chicago, IL, United States
Metric Captive Panel Screws, Ss, 11 Mm; Thread Size Imperial Raf Electronic Hardware
27T7484
Metric Captive Panel Screws, Ss, 11 Mm; Thread Size Imperial Raf Electronic Hardware 27T7484
METRIC CAPTIVE PANEL SCREWS, SS, 11 mm; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:11mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

METRIC CAPTIVE PANEL SCREWS, SS, 11 mm; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:11mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number M0286-SS 27T7484
Product Name Metric Captive Panel Screws Style4 Metric Captive Panel Screws, Ss, 11 Mm; Thread Size Imperial Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Panel Screw, Screw Head, Spring-loaded, Self-Clinching - Unified - ITEM-19585 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.1380 inch (3.51 mm)
Unified Thread Notation Unified
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Thumb Screw -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7188 inch (18.26 mm)
Material Brass
View Details
Captive Screw 8-32 x .656
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6560 inch (16.66 mm)
Material Stainless Steel
View Details