RAF Electronic Hardware Metric Captive Panel Screws Style4 M0283-SS

Description
Metric Captive Panel Screws - Style4
Datasheet
Description
Metric Captive Panel Screws - Style4
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Captive Panel Screws Style4 - M0283-SS - RAF Electronic Hardware
Seymour, CT, United States
Metric Captive Panel Screws Style4
M0283-SS
Metric Captive Panel Screws Style4 M0283-SS
Metric Captive Panel Screws - Style4

Metric Captive Panel Screws - Style4

Supplier's Site Datasheet
Metric Captive Panel Screws, Ss, 6.5Mm; Thread Size Imperial Raf Electronic Hardware - 27T7481 - Newark, An Avnet Company
Chicago, IL, United States
Metric Captive Panel Screws, Ss, 6.5Mm; Thread Size Imperial Raf Electronic Hardware
27T7481
Metric Captive Panel Screws, Ss, 6.5Mm; Thread Size Imperial Raf Electronic Hardware 27T7481
METRIC CAPTIVE PANEL SCREWS, SS, 6.5mm; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:6.5mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

METRIC CAPTIVE PANEL SCREWS, SS, 6.5mm; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:6.5mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number M0283-SS 27T7481
Product Name Metric Captive Panel Screws Style4 Metric Captive Panel Screws, Ss, 6.5Mm; Thread Size Imperial Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Nuts - 525082 - RS Components, Ltd.
RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Nuts
Panel Thickness 0.0197 to 0.0630 inch (0.5000 to 1.6 mm)
Fastener Length 0.4370 inch (11.1 mm)
View Details
Captive Screws - 12-11-403-11 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.8622 inch (21.9 mm)
Material Steel
View Details
Captive Screw 8-32 x .656
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.6560 inch (16.66 mm)
Material Stainless Steel
View Details