RAF Electronic Hardware Metric Captive Panel Screws Style1 M0104-SS

Description
Metric Captive Panel Screws - Style1
Datasheet
Description
Metric Captive Panel Screws - Style1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Captive Panel Screws Style1 - M0104-SS - RAF Electronic Hardware
Seymour, CT, United States
Metric Captive Panel Screws Style1
M0104-SS
Metric Captive Panel Screws Style1 M0104-SS
Metric Captive Panel Screws - Style1

Metric Captive Panel Screws - Style1

Supplier's Site Datasheet
Metric Captive Panel Screws, Ss, 7 Mm; Thread Size Imperial Raf Electronic Hardware - 27T7447 - Newark, An Avnet Company
Chicago, IL, United States
Metric Captive Panel Screws, Ss, 7 Mm; Thread Size Imperial Raf Electronic Hardware
27T7447
Metric Captive Panel Screws, Ss, 7 Mm; Thread Size Imperial Raf Electronic Hardware 27T7447
METRIC CAPTIVE PANEL SCREWS, SS, 7 mm; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:23mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

METRIC CAPTIVE PANEL SCREWS, SS, 7 mm; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:23mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number M0104-SS 27T7447
Product Name Metric Captive Panel Screws Style1 Metric Captive Panel Screws, Ss, 7 Mm; Thread Size Imperial Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Nuts - 525127 - RS Components, Ltd.
RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Nuts
Panel Thickness 0.0197 to 0.0472 inch (0.5000 to 1.2 mm)
Fastener Length 0.3268 inch (8.3 mm)
View Details
Captive Screws - 12-11-303-14 - bisco industries
Specs
Captive Fastener Class / Type Captive Screws
View Details
Captive Screw 8-32 x .718
Keystone Electronics Corp.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7180 inch (18.24 mm)
Material Stainless Steel
View Details