RAF Electronic Hardware Metric Captive Panel Screws Style1 M0103-SS

Description
Metric Captive Panel Screws - Style1
Datasheet
Description
Metric Captive Panel Screws - Style1
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Metric Captive Panel Screws Style1 - M0103-SS - RAF Electronic Hardware
Seymour, CT, United States
Metric Captive Panel Screws Style1
M0103-SS
Metric Captive Panel Screws Style1 M0103-SS
Metric Captive Panel Screws - Style1

Metric Captive Panel Screws - Style1

Supplier's Site Datasheet
Metric Captive Panel Screws, Ss, 7 Mm; Thread Size Imperial Raf Electronic Hardware - 27T7446 - Newark, An Avnet Company
Chicago, IL, United States
Metric Captive Panel Screws, Ss, 7 Mm; Thread Size Imperial Raf Electronic Hardware
27T7446
Metric Captive Panel Screws, Ss, 7 Mm; Thread Size Imperial Raf Electronic Hardware 27T7446
METRIC CAPTIVE PANEL SCREWS, SS, 7 mm; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:21.5mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

METRIC CAPTIVE PANEL SCREWS, SS, 7 mm; Thread Size - Imperial:-; Thread Size - Metric:M3; Screw Length:21.5mm; Fastener Plating:-; Fastener Material:Stainless Steel; Screw Head Style:Pan Head Slotted; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RAF Electronic Hardware Newark, An Avnet Company
Product Category Captive Fasteners Captive Fasteners
Product Number M0103-SS 27T7446
Product Name Metric Captive Panel Screws Style1 Metric Captive Panel Screws, Ss, 7 Mm; Thread Size Imperial Raf Electronic Hardware
Captive Fastener Class / Type Captive Screws Captive Screws
Unlock Full Specs
to access all available technical data

Similar Products

Captive Nuts - 525149 - RS Components, Ltd.
RS Components, Ltd.
Specs
Captive Fastener Class / Type Captive Nuts
Panel Thickness 0.0197 to 0.0630 inch (0.5000 to 1.6 mm)
Fastener Length 0.4370 inch (11.1 mm)
View Details
Captive Screws -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Captive Fastener Class / Type Captive Screws
Fastener Length 0.7500 to 0.8750 inch (19.05 to 22.22 mm)
Material Brass
View Details
Low Captivated Lead Thread Sealing Screws -  - ZAGO Manufacturing Company, Inc.
ZAGO Manufacturing Company, Inc.
Specs
Captive Fastener Class / Type Captive Screws
View Details
Large Knob, Spring-loaded - Types PF11M and PF12M - Unified - PF11M-0420-0-2 - PennEngineering®
Specs
Captive Fastener Class / Type Captive Screws
Decimal Thread Diameter 0.2500 inch (6.35 mm)
Unified Thread Notation Unified
View Details